Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.84
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$13.51
|
293
in stock
|
Buy Now | |
element14
from US$15.69
|
293
in stock
|
Buy Now | |
RS Americas
from US$12.99
|
281
in stock
|
Buy Now | |
Sager
from US$12.47
|
139
in stock
|
Buy Now | |
CoreStaff
from US$7.03
|
100
in stock
|
Buy Now | |
Distrelec
from US$15.08
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.23
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$16.22
|
-
|
Buy Now | |
TTI Europe
from US$21.04
|
-
|
Buy Now | |
Farnell
from US$14.24
|
-
|
Buy Now |
For Use With | HW Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
E-Stop Shroud | Newark Electronics |
E-STOP SHROUD | element14 |
Shroud For 22mm HW/XE E-Stop 40mm button max, HW Series | IDEC Corporation HW9Z-KG3 | RS Americas |
Shroud,For 22mm HW/XE E-Stop | RS |
Switch Hardware 22mm Yellow E-Stop Shroud for | Sager |
IDEC Switch Guard, Yellow, Emergency Stop Switches | Distrelec |
Protective cap | Transfer Multisort Elektronik |
Shroud, Full, Yellow | Carlton-Bates |
SHROUD, E-STOP, FOR IDEC HW SERIES | Farnell |
Where can I find additional details, specifications and documents for a HW9Z-KG3?
Additional datasheets, footprints and schematics for HW9Z-KG3 are listed on our Part Details page. You can also find images and similar parts to HW9Z-KG3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW9Z-KG3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW9Z-KG3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW9Z-KG3 fall under?
The HW9Z-KG3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW9Z-KG3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW9Z-KG3 you can contact the distributor directly for product support, shipping queries etc.
Is the HW9Z-KG3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW9Z-KG3 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, RS and Sager have stock available or on a lead time for HW9Z-KG3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW9Z-KG3 often in real-time on the comparison pages.
What if I can't find stock of HW9Z-KG3?
You can fill out our help required form which you can use to request a quote for HW9Z-KG3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.