Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.02
|
123
in stock
|
Buy Now | |
Sager
from US$10.91
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$12.11
|
123
in stock
|
Buy Now | |
element14
from US$12.39
|
123
in stock
|
Buy Now | |
RS Americas
from US$11.64
|
109
in stock
|
Buy Now | |
CoreStaff
from US$7.03
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$7.99
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$15.26
|
1
in stock
|
Buy Now |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
---|---|
Product Range | - |
Switch Hardware 22mm Yellow E-Stop Round Shrou | Sager |
E-Stop Shroud | Newark Electronics |
Shroud For 22mm HW/XE E-Stop 60mm button max, HW Series | IDEC Corporation HW9Z-KG2 | RS Americas |
Shroud, Full, Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a HW9Z-KG2?
Additional datasheets, footprints and schematics for HW9Z-KG2 are listed on our Part Details page. You can also find images and similar parts to HW9Z-KG2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW9Z-KG2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW9Z-KG2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW9Z-KG2 fall under?
The HW9Z-KG2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW9Z-KG2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW9Z-KG2 you can contact the distributor directly for product support, shipping queries etc.
Is the HW9Z-KG2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW9Z-KG2 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HW9Z-KG2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW9Z-KG2 often in real-time on the comparison pages.
What if I can't find stock of HW9Z-KG2?
You can fill out our help required form which you can use to request a quote for HW9Z-KG2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.