Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.04
|
118
in stock
|
Buy Now | |
element14
from US$13.70
|
2,204
in stock
|
Buy Now | |
Newark Electronics
from US$11.19
|
944
in stock
|
Buy Now | |
RS Americas
from US$10.76
|
651
in stock
|
Buy Now | |
Sager
from US$10.91
|
160
in stock
|
Buy Now | |
CoreStaff
from US$7.03
|
100
in stock
|
Buy Now | |
Distrelec
from US$10.98
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.51
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$13.46
|
-
|
Buy Now |
For Use With | HW Series Pushbutton Switches |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
E-STOP SHROUD | element14 |
E-Stop Shroud | Newark Electronics |
Shroud E-Stop For 22mm HW/XW 40 mm button max, HW Series | IDEC Corporation HW9Z-KG1 | RS Americas |
Switch Hardware 22mm Yellow E-Stop Shroud for | Sager |
SHROUD, E-STOP, FOR IDEC HW SERIES | Farnell |
IDEC Switch Guard, Yellow, Emergency Stop Switches | Distrelec |
Protective cap | Transfer Multisort Elektronik |
Shroud, Full, Yellow | Carlton-Bates |
Where can I find additional details, specifications and documents for a HW9Z-KG1?
Additional datasheets, footprints and schematics for HW9Z-KG1 are listed on our Part Details page. You can also find images and similar parts to HW9Z-KG1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW9Z-KG1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW9Z-KG1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW9Z-KG1 fall under?
The HW9Z-KG1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW9Z-KG1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW9Z-KG1 you can contact the distributor directly for product support, shipping queries etc.
Is the HW9Z-KG1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW9Z-KG1 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Sager and Farnell have stock available or on a lead time for HW9Z-KG1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW9Z-KG1 often in real-time on the comparison pages.
What if I can't find stock of HW9Z-KG1?
You can fill out our help required form which you can use to request a quote for HW9Z-KG1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.