Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
For Use With | Non-Illuminated Round/Mushroom Head Pushbuttons |
---|---|
IP / NEMA Rating | IP65, NEMA 4X |
Product Range | HW Series |
RoHS Compliant | Yes |
Operator, Round Flush/Extended, 22Mm Sw | Newark Electronics |
SWITCH, HW OPERATOR ASSY RND FLSH MOM | RS Americas |
Industrial Panel Mount Indicators / Switch Indicators Operator | Sager |
Where can I find additional details, specifications and documents for a HW4B-M0?
Additional datasheets, footprints and schematics for HW4B-M0 are listed on our Part Details page. You can also find images and similar parts to HW4B-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW4B-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW4B-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW4B-M0 fall under?
The HW4B-M0 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to HW4B-M0 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW4B-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the HW4B-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW4B-M0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for HW4B-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW4B-M0 often in real-time on the comparison pages.
What if I can't find stock of HW4B-M0?
You can fill out our help required form which you can use to request a quote for HW4B-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.