Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.30
|
29
in stock
|
Buy Now | |
CoreStaff
from US$26.95
|
30
in stock
|
Buy Now | |
Distrelec
from US$38.36
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$42.76
|
13
in stock
|
Buy Now | |
element14
from US$44.57
|
13
in stock
|
Buy Now | |
Farnell
from US$42.43
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$30.30
|
6
in stock
|
Buy Now | |
RS Americas
from US$41.12
|
-
|
Buy Now | |
Sager
from US$42.20
|
-
|
Buy Now |
Supply Voltage VAC | - |
---|---|
Supply Voltage VDC | 24V |
Module Lens Colour | Red |
Visual Signal Type | Flashing |
Tones | Intermittent |
IP / NEMA Rating | IP40 IP54 IP65 |
Sound Level SPL | 70dB |
Lens Diameter | 33.3mm |
Illuminated Buzzer Red | RS |
IDEC Illuminated Buzzer Intermittent Red 24 VDC 18mA 90dB 2.45kHz Push-In Terminal IP65 HW1Z | Distrelec |
Illum Buzzer, Intermittent, Red, Qc | Newark Electronics |
ILLUM BUZZER, INTERMITTENT, RED, QC | element14 |
Illuminated Buzzer, Red, 12 - 24VDC | IDEC Corporation HW1Z-P1F2PQ4R | RS Americas |
Piezo Buzzers & Audio Indicators Illuminated buzzer (red) | Sager |
Where can I find additional details, specifications and documents for a HW1Z-P1F2PQ4R?
Additional datasheets, footprints and schematics for HW1Z-P1F2PQ4R are listed on our Part Details page. You can also find images and similar parts to HW1Z-P1F2PQ4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1Z-P1F2PQ4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1Z-P1F2PQ4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1Z-P1F2PQ4R fall under?
The HW1Z-P1F2PQ4R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to HW1Z-P1F2PQ4R when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1Z-P1F2PQ4R you can contact the distributor directly for product support, shipping queries etc.
Is the HW1Z-P1F2PQ4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW1Z-P1F2PQ4R have stock available?
Authorised distributors including CoreStaff, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for HW1Z-P1F2PQ4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1Z-P1F2PQ4R often in real-time on the comparison pages.
What if I can't find stock of HW1Z-P1F2PQ4R?
You can fill out our help required form which you can use to request a quote for HW1Z-P1F2PQ4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.