Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | - |
---|---|
Track Resistance | - |
Supply Voltage Max | - |
No. of Switch Positions | 2 Position |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Rotation Electrical Angle | - |
Handle Style | Lever |
Joystick Switch | Newark Electronics |
Switch Mono Lever Switch 22Mm 2-Position Spring Return Right And Left Std Lever | IDEC Corporation HW1M-F0202-20 | RS Americas |
Switch Actuators HW 2 Pos Sprg Ret Right & Left | Sager |
Where can I find additional details, specifications and documents for a HW1M-F0202-20?
Additional datasheets, footprints and schematics for HW1M-F0202-20 are listed on our Part Details page. You can also find images and similar parts to HW1M-F0202-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1M-F0202-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1M-F0202-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1M-F0202-20 fall under?
The HW1M-F0202-20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW1M-F0202-20 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1M-F0202-20 you can contact the distributor directly for product support, shipping queries etc.
Is the HW1M-F0202-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW1M-F0202-20 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Sager have stock available or on a lead time for HW1M-F0202-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1M-F0202-20 often in real-time on the comparison pages.
What if I can't find stock of HW1M-F0202-20?
You can fill out our help required form which you can use to request a quote for HW1M-F0202-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.