Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
Product Range | HW Series |
---|---|
Panel Cutout Diameter | 22.3mm |
Contact Configuration | SPST-NO |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Raised |
Actuator / Cap Colour | Green |
IP Rating | IP65 |
RoHS Compliant | Yes |
Pushbutton, HW Series, Plastic Bzl, Extend, Illum, LED, 1NO, Mom, Grn, 24VDC | IDEC Corporation HW1L-M2F10QD-G-24V | RS Americas |
Pushbutton Switch, Spst, 24Vac | Newark Electronics |
Pushbutton Switches 22mm Pushbutton Illuminated | Sager |
Where can I find additional details, specifications and documents for a HW1L-M2F10QD-G-24V?
Additional datasheets, footprints and schematics for HW1L-M2F10QD-G-24V are listed on our Part Details page. You can also find images and similar parts to HW1L-M2F10QD-G-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1L-M2F10QD-G-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1L-M2F10QD-G-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1L-M2F10QD-G-24V fall under?
The HW1L-M2F10QD-G-24V is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to HW1L-M2F10QD-G-24V when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1L-M2F10QD-G-24V you can contact the distributor directly for product support, shipping queries etc.
Is the HW1L-M2F10QD-G-24V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1L-M2F10QD-G-24V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for HW1L-M2F10QD-G-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1L-M2F10QD-G-24V often in real-time on the comparison pages.
What if I can't find stock of HW1L-M2F10QD-G-24V?
You can fill out our help required form which you can use to request a quote for HW1L-M2F10QD-G-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.