Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
For Use With | Idec HW Series 3 Position Key Switches |
---|---|
IP / NEMA Rating | IP65, NEMA 4X |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Operator, Selector Switch | Carlton-Bates |
Operator | IDEC Corporation HW1K-3A | RS Americas |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a HW1K-3A?
Additional datasheets, footprints and schematics for HW1K-3A are listed on our Part Details page. You can also find images and similar parts to HW1K-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1K-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1K-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1K-3A fall under?
The HW1K-3A is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to HW1K-3A when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1K-3A you can contact the distributor directly for product support, shipping queries etc.
Is the HW1K-3A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1K-3A have stock available?
Authorised distributors including element14, Farnell, Carlton-Bates, RS Americas and Sager have stock available or on a lead time for HW1K-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1K-3A often in real-time on the comparison pages.
What if I can't find stock of HW1K-3A?
You can fill out our help required form which you can use to request a quote for HW1K-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.