Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
Prices starting from US$31.77
Product Range | HW Series |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 220V |
RoHS Compliant | Yes |
Switch Key Swch 2mm 2 Pstns 1NO-0NC Cntct Key remv all psts Fger Safe Scrw Term | IDEC Corporation HW1K-2AF10 | RS Americas |
Switch, Key Operated, 1No, 10A, 600V | Newark Electronics |
Switch, Selector | Carlton-Bates |
Keylock Switches 22mm Key Switch 2 Position | Sager |
Where can I find additional details, specifications and documents for a HW1K-2AF10?
Additional datasheets, footprints and schematics for HW1K-2AF10 are listed on our Part Details page. You can also find images and similar parts to HW1K-2AF10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1K-2AF10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1K-2AF10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1K-2AF10 fall under?
The HW1K-2AF10 is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to HW1K-2AF10 when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1K-2AF10 you can contact the distributor directly for product support, shipping queries etc.
Is the HW1K-2AF10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1K-2AF10 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for HW1K-2AF10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1K-2AF10 often in real-time on the comparison pages.
What if I can't find stock of HW1K-2AF10?
You can fill out our help required form which you can use to request a quote for HW1K-2AF10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.