Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
Product Range | HW Series |
---|---|
Contact Configuration | DPST-1NO, SPST-NC |
Switch Operation | Pushlock Key Reset |
Switch Terminals | Screw |
Contact Current Max | 10A |
Contact Voltage AC Nom | 600V |
Colour | Red |
RoHS Compliant | Yes |
Pushbutton, 1 Normally Open-One Normally Closed, Red, 40 mm Dia. | IDEC Corporation HW1B-X4F11-R | RS Americas |
Switch, Emergency Stop, 1No/1Nc, 600Vac | Newark Electronics |
Push-Latch Key-Release Button Switch Red 22.0 mm | Carlton-Bates |
Emergency Stop Switches / E-Stop Switches 22mm Emergency-Stop | Sager |
Where can I find additional details, specifications and documents for a HW1B-X4F11-R?
Additional datasheets, footprints and schematics for HW1B-X4F11-R are listed on our Part Details page. You can also find images and similar parts to HW1B-X4F11-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1B-X4F11-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1B-X4F11-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1B-X4F11-R fall under?
The HW1B-X4F11-R is listed under Switches & Relays > Switches > Key - Keylock Operated Switches.
Can I view similar or alternative parts?
You can view similar parts to HW1B-X4F11-R when available in the Key - Keylock Operated Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1B-X4F11-R you can contact the distributor directly for product support, shipping queries etc.
Is the HW1B-X4F11-R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1B-X4F11-R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for HW1B-X4F11-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1B-X4F11-R often in real-time on the comparison pages.
What if I can't find stock of HW1B-X4F11-R?
You can fill out our help required form which you can use to request a quote for HW1B-X4F11-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.