Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Prices starting from US$17.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.53
|
13
in stock
|
Buy Now | |
RS Americas
from US$17.56
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$18.26
|
27
in stock
|
Buy Now | |
element14
from US$24.16
|
27
in stock
|
Buy Now | |
Farnell
from US$18.84
|
27
in stock
|
Buy Now | |
Carlton-Bates
from US$21.47
|
-
|
Buy Now | |
Sager
from US$17.92
|
-
|
Buy Now |
For Use With | Idec HW Series Non-Illuminated Emergency Stop Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65 NEMA 4X |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
E-Stop Operator, 40Mm Head, Pushlock Turn Reset | IDEC Corporation HW1B-V4R | RS Americas |
Operator Assembly | Newark Electronics |
OPERATOR ASSEMBLY | element14 |
Switch HW 40mm Head P/lock Turn Reset | RS |
Push-Latch Twist Release Operator 22.5 mm, 2 Position, Red | Carlton-Bates |
Emergency Stop Switches / E-Stop Switches 22mm Emergency-Stop | Sager |
Where can I find additional details, specifications and documents for a HW1B-V4R?
Additional datasheets, footprints and schematics for HW1B-V4R are listed on our Part Details page. You can also find images and similar parts to HW1B-V4R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1B-V4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1B-V4R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1B-V4R fall under?
The HW1B-V4R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW1B-V4R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1B-V4R you can contact the distributor directly for product support, shipping queries etc.
Is the HW1B-V4R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW1B-V4R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for HW1B-V4R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1B-V4R often in real-time on the comparison pages.
What if I can't find stock of HW1B-V4R?
You can fill out our help required form which you can use to request a quote for HW1B-V4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.