Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
For Use With | Idec HW Series Non-Illuminated Mushroom Head Pushbutton Switches |
---|---|
IP / NEMA Rating | IP65, NEMA 4X |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Operator, Non-Illuminated Mushroom Hd Pb | Newark Electronics |
Operator | IDEC Corporation HW1B-M0L | RS Americas |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a HW1B-M0L?
Additional datasheets, footprints and schematics for HW1B-M0L are listed on our Part Details page. You can also find images and similar parts to HW1B-M0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1B-M0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1B-M0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1B-M0L fall under?
The HW1B-M0L is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to HW1B-M0L when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1B-M0L you can contact the distributor directly for product support, shipping queries etc.
Is the HW1B-M0L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1B-M0L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Sager have stock available or on a lead time for HW1B-M0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1B-M0L often in real-time on the comparison pages.
What if I can't find stock of HW1B-M0L?
You can fill out our help required form which you can use to request a quote for HW1B-M0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.