Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
17
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
69
in stock
|
Buy Now | |
Chip One Stop
from US$2.97
|
69
in stock
|
Buy Now | |
Distrelec
from US$2.47
|
53
in stock
|
Buy Now | |
RS Americas
from US$2.03
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
-
|
Buy Now | |
element14
from US$2.39
|
-
|
Buy Now | |
Carlton-Bates
from US$2.68
|
-
|
Buy Now | |
Sager
from US$2.11
|
-
|
Buy Now | |
Farnell
from US$2.65
|
-
|
Buy Now |
For Use With | Idec HW Series Oiltight Switches and Pilot Devices |
---|---|
Actuator Diameter | 22mm |
Contact Current Max | 10A |
Illumination | Non Illuminated |
Mounting Hole Dia | 22mm |
RoHS Compliant | Yes |
IDEC HW1B-M0 | Rapid Electronics |
IDEC Pushbutton Operator Momentary Function Momentary Operator Black IP65 Non-Illuminated Round Pushbuttons | Distrelec |
HW Series Pushbutton Head Momentary 22mm Cutout | IDEC Corporation HW1B-M0 | RS Americas |
SWITCH | RS |
Switch Actuator | Newark Electronics |
OPERATOR, NON-ILLUMINATED ROUND PB | element14 |
Operator, Pushbutton, Non-Illuminated, Black | Carlton-Bates |
Switch Actuators Operator | Sager |
Where can I find additional details, specifications and documents for a HW1B-M0?
Additional datasheets, footprints and schematics for HW1B-M0 are listed on our Part Details page. You can also find images and similar parts to HW1B-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1B-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1B-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1B-M0 fall under?
The HW1B-M0 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to HW1B-M0 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1B-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the HW1B-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1B-M0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS Americas and RS have stock available or on a lead time for HW1B-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1B-M0 often in real-time on the comparison pages.
What if I can't find stock of HW1B-M0?
You can fill out our help required form which you can use to request a quote for HW1B-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.