Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Compliant |
Lens Shape | Round |
---|---|
Switch Lens Colour | Amber |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Lens Amber Extended | IDEC Corporation HW1A-L2-A | RS Americas |
ext lens for illum push button Amber | RS |
Round Lens, Amber, Extended | Newark Electronics |
Where can I find additional details, specifications and documents for a HW1A-L2A?
Additional datasheets, footprints and schematics for HW1A-L2A are listed on our Part Details page. You can also find images and similar parts to HW1A-L2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1A-L2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1A-L2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1A-L2A fall under?
The HW1A-L2A is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to HW1A-L2A when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1A-L2A you can contact the distributor directly for product support, shipping queries etc.
Is the HW1A-L2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HW1A-L2A have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for HW1A-L2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1A-L2A often in real-time on the comparison pages.
What if I can't find stock of HW1A-L2A?
You can fill out our help required form which you can use to request a quote for HW1A-L2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.