HW1A-B4R Switches by IDEC Corporation

SWITCH BUTTON, MUSHROOM, 40MM, RED

Status: Unknown
Series: HW Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for RS
RS
from US$3.15
4
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.29
-
Buy Now
Logo for element14
element14
from US$3.70
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.91
-
Buy Now
Logo for Sager
Sager
from US$2.26
-
Buy Now
Logo for Farnell
Farnell
from US$2.76
-
Buy Now

Specifications

For Use With Idec HW Series Non-Illuminated Mushroom Head Pushbutton Switches
Actuator / Cap Colour Red
Product Range HW Series
SVHC No SVHC (15-Jan-2019)
RoHS Compliant Yes

Alternative Descriptions

HW button top extended Red (40mm) | RS
Switch Button, Mushroom, 40Mm, Red | Newark Electronics
Cap | IDEC Corporation HW1A-B4-R | RS Americas
Lens, Indicating Light | Carlton-Bates
Switch Bezels / Switch Caps Cap | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HW1A-B4R?

Additional datasheets, footprints and schematics for HW1A-B4R are listed on our Part Details page. You can also find images and similar parts to HW1A-B4R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HW1A-B4R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1A-B4R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HW1A-B4R fall under?

The HW1A-B4R is listed under Switches & Relays > Switches > Switch Components > Switch Caps.

Can I view similar or alternative parts?

You can view similar parts to HW1A-B4R when available in the Switch Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HW1A-B4R you can contact the distributor directly for product support, shipping queries etc.

Is the HW1A-B4R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HW1A-B4R have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for HW1A-B4R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HW1A-B4R often in real-time on the comparison pages.

What if I can't find stock of HW1A-B4R?

You can fill out our help required form which you can use to request a quote for HW1A-B4R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay