Status: | Unknown |
---|---|
Series: | HW Series |
RoHS: | Unknown |
Prices starting from US$0.23
For Use With | Idec HW Series Non-Illuminated Round Pushbutton Switches |
---|---|
Actuator / Cap Colour | Yellow |
Product Range | HW Series |
SVHC | No SVHC (15-Jan-2019) |
Switch Button, Round Flush, 22Mm, Yellow | Newark Electronics |
SWITCH BUTTON, ROUND FLUSH, 22MM, YEL | element14 |
HW button top flush Yellow (22mm) | RS |
Cap | IDEC Corporation HW1A-B1-Y | RS Americas |
Lens, Indicating Light | Carlton-Bates |
Switch Bezels / Switch Caps Cap | Sager |
Where can I find additional details, specifications and documents for a HW1A-B1Y?
Additional datasheets, footprints and schematics for HW1A-B1Y are listed on our Part Details page. You can also find images and similar parts to HW1A-B1Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HW1A-B1Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HW1A-B1Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HW1A-B1Y fall under?
The HW1A-B1Y is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HW1A-B1Y when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HW1A-B1Y you can contact the distributor directly for product support, shipping queries etc.
Is the HW1A-B1Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HW1A-B1Y have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for HW1A-B1Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HW1A-B1Y often in real-time on the comparison pages.
What if I can't find stock of HW1A-B1Y?
You can fill out our help required form which you can use to request a quote for HW1A-B1Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.