Status: | Unknown |
---|---|
Series: | Panduit HV Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.21
|
289
in stock
|
Buy Now | |
Conrad
from US$0.51
|
2,259
in stock
|
Buy Now | |
element14
from US$41.75
|
289
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$102.20
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now |
Mount Fixing Type | Rivet Screw |
---|---|
Mounting Hole Dia | 6mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 20.6mm |
Width | 17.3mm |
Height | 10.4mm |
Product Range | Panduit HV Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 8.9mm |
Colour | Black |
External Length / Height | 20.6mm |
External Width | 17.3mm |
Fixing Hole Diameter | 5.9mm |
For Use With | Panduit Hyper V Cable Ties |
Material | Nylon 6.6 |
Operating Temperature Max | 85°C |
With retaining notch in the window, which the cable ties in position. For the attachment of cables cables and pipes on masonry. Also suitable for outdoor use.This text is machine translated. | Conrad |
CABLE TIE MOUNT, SCREW, PK100 | element14 |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount, Nylon 6.6, 17.3Mm | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
Hyper V cable tie mount, black weather resistant Nylon 6.6, #12 (M6) screw | Panduit HVTM-06-C0 | RS Americas |
Cable Tie Mounts Hyper V Cbl Tie Mnt | Sager |
Where can I find additional details, specifications and documents for a HVTM-06-C0?
Additional datasheets, footprints and schematics for HVTM-06-C0 are listed on our Part Details page. You can also find images and similar parts to HVTM-06-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVTM-06-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVTM-06-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVTM-06-C0 fall under?
The HVTM-06-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to HVTM-06-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVTM-06-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the HVTM-06-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVTM-06-C0 have stock available?
Authorised distributors including Conrad, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for HVTM-06-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVTM-06-C0 often in real-time on the comparison pages.
What if I can't find stock of HVTM-06-C0?
You can fill out our help required form which you can use to request a quote for HVTM-06-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.