Status: | Unknown |
---|---|
Series: | HVR25, HVR37 |
RoHS: | Compliant |
Technology: metal film |
High pulse loading (up to 10 kV) capability |
Small size (0207/0411) |
Applications |
---|
Power supplies |
Electronic ballast |
White goods |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Through Hole Metal Film Resistor, Hvr25 Series, 1.5 Mohm, 250 Mw, - 5%, 1.6 Kv, Axial Leaded Rohs Compliant: Yes |Vishay HVR2500001504JA100 | Newark Electronics |
RES, 1M5, 5%, 250MW, AXIAL, METAL FILM | element14 |
Resistor, 1.5 MOhm, ± 5%, 250 mW, Axial Leaded, Metal Film, High Voltage | Avnet America |
Resistor, 1.5 MOhm, � 5%, 250 mW, Axial Leaded, Metal Film, High Voltage | Avnet Abacus |
Where can I find additional details, specifications and documents for a HVR2500001504JA100?
Additional datasheets, footprints and schematics for HVR2500001504JA100 are listed on our Part Details page. You can also find images and similar parts to HVR2500001504JA100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVR2500001504JA100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVR2500001504JA100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVR2500001504JA100 you can contact the distributor directly for product support, shipping queries etc.
Is the HVR2500001504JA100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HVR2500001504JA100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for HVR2500001504JA100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVR2500001504JA100 often in real-time on the comparison pages.
What if I can't find stock of HVR2500001504JA100?
You can fill out our help required form which you can use to request a quote for HVR2500001504JA100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.