Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TMDSHVMTRPFCKIT |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Synchronous Motor |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Synchronous Motor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High Voltage Permanent Magnet Synchronous (PMSM) motor with Built in Encoder for TMDSHVPFCMTRKIT |
High Voltage Permanent Magnet Synchronous Motor | Texas Instruments |
Motor, Pmsm, For Tmdshvpfcmtrkit | Newark Electronics |
Permanent Magnet Synchronous Motor for T | element14 |
Where can I find additional details, specifications and documents for a HVPMSMMTR?
Additional datasheets, footprints and schematics for HVPMSMMTR are listed on our Part Details page. You can also find images and similar parts to HVPMSMMTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVPMSMMTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVPMSMMTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVPMSMMTR fall under?
The HVPMSMMTR is listed under Development Boards Evaluation Tools > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to HVPMSMMTR when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVPMSMMTR you can contact the distributor directly for product support, shipping queries etc.
Is the HVPMSMMTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVPMSMMTR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for HVPMSMMTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVPMSMMTR often in real-time on the comparison pages.
What if I can't find stock of HVPMSMMTR?
You can fill out our help required form which you can use to request a quote for HVPMSMMTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.