Status: | Unknown |
---|---|
Series: | HVCC Series |
RoHS: | Compliant |
Ceramic singlelayer DC disc / AC disc capacitor |
High reliability |
High capacitance values up to 2 nF |
Applications |
---|
High voltage power supplies for x-ray sources and pulsed lasers |
Baggage scanner |
Medical x-ray |
Datasheet |
---|
HVCC Series |
General Information |
---|
EMI-KIT-XY Sample Kit |
General Information |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Support Tools |
---|
Capabilities and Custom Options |
Why It Matters - HVCC Series |
Did you Know - HVCC |
Infographic - HVCC |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Ceramic Disc Capacitor, 470Pf, 20Kv, Rad Rohs Compliant: Yes |Vishay HVCC203Y6P471MEAX | Newark Electronics |
CERAMIC DISC CAPACITOR, 470PF, 20KV, RAD | element14 |
HVCC 20KVDC 470pF ?20% Y6P BULK e3 | Avnet America |
Where can I find additional details, specifications and documents for a HVCC203Y6P471MEAX?
Additional datasheets, footprints and schematics for HVCC203Y6P471MEAX are listed on our Part Details page. You can also find images and similar parts to HVCC203Y6P471MEAX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVCC203Y6P471MEAX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVCC203Y6P471MEAX price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVCC203Y6P471MEAX you can contact the distributor directly for product support, shipping queries etc.
Is the HVCC203Y6P471MEAX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HVCC203Y6P471MEAX have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HVCC203Y6P471MEAX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVCC203Y6P471MEAX often in real-time on the comparison pages.
What if I can't find stock of HVCC203Y6P471MEAX?
You can fill out our help required form which you can use to request a quote for HVCC203Y6P471MEAX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.