Status: | Unknown |
---|---|
Series: | HVC Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 2Mohm |
Product Range | HVC Series |
Voltage Rating | 3kV |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, 2M, 1%, 1W, 2512, Thick Film | Newark Electronics |
RES, 2M, 1%, 1W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HVC2512-2MFT18?
Additional datasheets, footprints and schematics for HVC2512-2MFT18 are listed on our Part Details page. You can also find images and similar parts to HVC2512-2MFT18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVC2512-2MFT18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVC2512-2MFT18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVC2512-2MFT18 fall under?
The HVC2512-2MFT18 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HVC2512-2MFT18 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVC2512-2MFT18 you can contact the distributor directly for product support, shipping queries etc.
Is the HVC2512-2MFT18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVC2512-2MFT18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HVC2512-2MFT18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVC2512-2MFT18 often in real-time on the comparison pages.
What if I can't find stock of HVC2512-2MFT18?
You can fill out our help required form which you can use to request a quote for HVC2512-2MFT18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.