Status: | Unknown |
---|---|
Series: | HVC Series |
RoHS: | Unknown |
Resistor Case Style | 2010 [5025 Metric] |
---|---|
Resistance | 100kohm |
Product Range | HVC Series |
Voltage Rating | 2kV |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, Thick Film, 100K, 1%, 0.5W, 2010 | Newark Electronics |
100K OHM 1% | TTI Europe |
RES, 100K, 1%, 0.5W, 2010, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a HVC2010-100KFT3?
Additional datasheets, footprints and schematics for HVC2010-100KFT3 are listed on our Part Details page. You can also find images and similar parts to HVC2010-100KFT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HVC2010-100KFT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HVC2010-100KFT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HVC2010-100KFT3 fall under?
The HVC2010-100KFT3 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HVC2010-100KFT3 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HVC2010-100KFT3 you can contact the distributor directly for product support, shipping queries etc.
Is the HVC2010-100KFT3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HVC2010-100KFT3 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for HVC2010-100KFT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HVC2010-100KFT3 often in real-time on the comparison pages.
What if I can't find stock of HVC2010-100KFT3?
You can fill out our help required form which you can use to request a quote for HVC2010-100KFT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.