Status: | Active |
---|---|
Series: | HV9961 |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
7,555
in stock
|
Buy Now | |
Microchip Technology
from US$1.67
|
4,995
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
963
in stock
|
Buy Now | |
element14
from US$1.97
|
963
in stock
|
Buy Now | |
Farnell
from US$1.79
|
963
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
270
in stock
|
Buy Now | |
Chip One Stop
from US$1.44
|
266
in stock
|
Buy Now | |
Future Electronics
from US$1.89
|
-
|
Buy Now | |
Avnet America
from US$2.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast average current control |
Programmable constant off-time switching |
Linear dimming input |
PWM dimming input |
Output short circuit protection with skip mode |
Ambient operating temperature -40°C to +125°C |
Pin-compatible with the HV9910B |
Topology | Buck |
---|---|
+Vin min (V) | 8 |
+Vin max (V) | 450 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8, SOIC-16 |
Product Type | Off Line |
Type | Average-Mode |
Operating Iq (µA) | 0.5 |
Vfb (V) | 0 |
ILED Accuracy | ±3% |
Oja (C/W) | 128, 82 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Conductive Tube (45) |
Application Notes |
---|
AN-H64 - Compatibility and Functional Differences between the HV9961 and HV9910B LED Drivers |
User Guides |
---|
HV9961DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.311111 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
LED Drvr, Avg Mode, Constant Current | RS |
LED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL | Microchip Technology |
Led Driver With Average-Mode Constant Cu | Newark Electronics |
LED DRIVER WITH AVERAGE-MODE CONSTANT CU | element14 |
16 SOIC .150in T/RLED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL | Microchip Technology Inc. HV9961NG-G | RS Americas |
HV9961: 450V Average-Current Mode Constant-Current Control LED Driver IC-SOIC-16 | Future Electronics |
LED DRVR Buck 1-CH PWM 16-Pin SOIC | Avnet America |
Where can I find additional details, specifications and documents for a HV9961NG-G?
Additional datasheets, footprints and schematics for HV9961NG-G are listed on our Part Details page. You can also find images and similar parts to HV9961NG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9961NG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9961NG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9961NG-G fall under?
The HV9961NG-G is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9961NG-G when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9961NG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9961NG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9961NG-G have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for HV9961NG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9961NG-G often in real-time on the comparison pages.
What if I can't find stock of HV9961NG-G?
You can fill out our help required form which you can use to request a quote for HV9961NG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.