Status: | Active |
---|---|
Series: | HV9961 |
RoHS: | Compliant |
Prices starting from US$1.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
1,325
in stock
|
Buy Now | |
Microchip Technology
from US$1.54
|
35,058
in stock
|
Buy Now | |
Chip One Stop
from US$1.40
|
9,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.41
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$1.76
|
-
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
element14
from US$1.86
|
-
|
Buy Now | |
Farnell
from US$1.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast average current control |
Programmable constant off-time switching |
Linear dimming input |
PWM dimming input |
Output short circuit protection with skip mode |
Ambient operating temperature -40°C to +125°C |
Pin-compatible with the HV9910B |
Topology | Buck |
---|---|
+Vin min (V) | 8 |
+Vin max (V) | 450 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8, SOIC-16 |
Product Type | Off Line |
Type | Average-Mode |
Operating Iq (µA) | 0.5 |
Vfb (V) | 0 |
ILED Accuracy | ±3% |
Oja (C/W) | 128, 82 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Application Notes |
---|
AN-H64 - Compatibility and Functional Differences between the HV9961 and HV9910B LED Drivers |
User Guides |
---|
HV9961DB1 User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
LED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL | Microchip Technology |
LED Drvr, Avg Mode, Constant Current | RS |
IC: driver | Transfer Multisort Elektronik |
Led Driver With Average-Mode Constant Cu | Newark Electronics |
HV9961 Series 450 V 1 mA SMT Constant-Current Control LED Driver - SOIC-8 | Future Electronics |
LED DRVR Buck 1-CH PWM 8-Pin SOIC | Avnet America |
8 SOIC 3.90mm(.150in) T/RLED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL | Microchip Technology Inc. HV9961LG-G | RS Americas |
LED DRIVER WITH AVERAGE-MODE CONSTANT CU | element14 |
Where can I find additional details, specifications and documents for a HV9961LG-G?
Additional datasheets, footprints and schematics for HV9961LG-G are listed on our Part Details page. You can also find images and similar parts to HV9961LG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9961LG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9961LG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9961LG-G fall under?
The HV9961LG-G is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9961LG-G when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9961LG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9961LG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9961LG-G have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for HV9961LG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9961LG-G often in real-time on the comparison pages.
What if I can't find stock of HV9961LG-G?
You can fill out our help required form which you can use to request a quote for HV9961LG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.