Status: | Active |
---|---|
Series: | HV9921 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
2,377
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
14,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
2,377
in stock
|
Buy Now | |
element14
from US$0.66
|
2,377
in stock
|
Buy Now | |
RS Americas
from US$0.43
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.70
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Constant output current: 20mA |
Universal 85 - 265VAC operation |
Fixed off-time buck converter |
Internal 475V power MOSFET |
Topology | Buck |
---|---|
+Vin min (V) | 20 |
+Vin max (V) | 400 |
Output Current | 20mA |
Dimming | No |
Package | TO-92, SOT-89 |
Product Type | Off Line |
Type | Switch-Mode |
Operating Iq (µA) | 0.2 |
Vfb (V) | 0 |
Oja (C/W) | 132, 133 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +85C |
Packing Media | Bag (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
SWITCH MODE LED LAMP DRIVER IC | Microchip Technology |
Switch Mode Led Lamp Driver Ic | Newark Electronics |
Microchip HV9921N3-G LED Driver IC, 20 - 400 V ac 20mA 3-Pin TO-92 | Microchip Technology Inc. HV9921N3-G | RS Americas |
LED DRVR 3-Pin TO-92 | Avnet America |
Where can I find additional details, specifications and documents for a HV9921N3-G?
Additional datasheets, footprints and schematics for HV9921N3-G are listed on our Part Details page. You can also find images and similar parts to HV9921N3-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9921N3-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9921N3-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9921N3-G fall under?
The HV9921N3-G is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9921N3-G when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9921N3-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9921N3-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9921N3-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HV9921N3-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9921N3-G often in real-time on the comparison pages.
What if I can't find stock of HV9921N3-G?
You can fill out our help required form which you can use to request a quote for HV9921N3-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.