Status: | Active |
---|---|
Series: | HV9911 |
RoHS: | Compliant |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
850
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
850
in stock
|
Buy Now | |
element14
from US$1.37
|
850
in stock
|
Buy Now | |
Future Electronics
from US$1.30
|
100
in stock
|
Buy Now | |
Microchip Technology
from US$1.26
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.73
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Buck |
Boost |
Buck-boost |
SEPIC |
Works with high side current sensing |
Closed loop control of output current |
High PWM dimming ratio |
Internal 250V linear regulator (can be extended using external Zener diodes) |
Internal 2% voltage reference (0°C < TA < 85°C) |
Constant frequency or constant off-time operation |
Programmable slope compensation |
Enable & PWM dimming |
+0.2A/-0.4A GATE drive |
Output short circuit protection |
Output over voltage protection |
Synchronization capability |
Programmable MOSFET current limit |
Topology | Boost, SEPIC, Buck-Boost |
---|---|
+Vin min (V) | 9.0 |
+Vin max (V) | 250 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-16 |
Product Type | Off Line |
VOUT | 0 |
llim Typ (A) | 0 |
llim Max (A) | 0 |
lq Typ | 1mA |
Vfb (V) | 0 |
VEN (V) | 0 |
Oja (C/W) | 82 |
Pins | Packaging | 16 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Conductive Tube (45) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1574 |
Shipping Weight (kg) | 0.311111 |
Lead Count | 16 |
Package Type | SOIC |
Package Width or Size | .150in |
Soldering Composition | Matte Tin |
Led Driver, -40 To 85Deg C Rohs Compliant: Yes |Microchip HV9911NG-G | Newark Electronics |
LED DRIVER, -40 TO 85DEG C | element14 |
HV9911 Series 250 V 350 kHz Surface Mount Switch-Mode LED Driver IC - SOIC-16 | Future Electronics |
SWITCH-MODE LED DRIVER IC WITH HIGH CURRENT ACCURACY | Microchip Technology |
LED DRVR 16-Pin SOIC N | Avnet America |
SWITCH-MODE LED DRIVER IC w/ HIGH CURRENT ACCURACY16 SOIC .150in TUBE | Microchip Technology Inc. HV9911NG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV9911NG-G?
Additional datasheets, footprints and schematics for HV9911NG-G are listed on our Part Details page. You can also find images and similar parts to HV9911NG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9911NG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9911NG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9911NG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9911NG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9911NG-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for HV9911NG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9911NG-G often in real-time on the comparison pages.
What if I can't find stock of HV9911NG-G?
You can fill out our help required form which you can use to request a quote for HV9911NG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.