Status: | Active |
---|---|
Series: | HV9910C |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
4,180
in stock
|
Buy Now | |
element14
from US$0.45
|
14,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
13,157
in stock
|
Buy Now | |
Farnell
from US$0.41
|
13,157
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
3,300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
327
in stock
|
Buy Now | |
Microchip Technology
from US$0.38
|
150
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Switch mode controller for single switch LED drivers |
Enhanced drop-in replacement to the HV9910B |
Open loop peak current controller |
Internal 15 to 450V linear regulator |
Constant frequency or constant off-time operation |
Linear and PWM dimming capability |
Requires few external components for operation |
Over-temperature protection |
Topology | Buck |
---|---|
+Vin min (V) | 15 |
+Vin max (V) | 450 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8, SOIC-16 |
Product Type | Off Line |
Type | Peak Current |
Operating Iq (µA) | 0.8 |
Vfb (V) | 0.25 |
Oja (C/W) | 101, 83 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
HV9910C - Universal High Brightness LED Driver |
Miscellaneous |
---|
AC/DC Power Conversion Sell Sheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
UNIVERSAL HIGH BRIGHTNESS LED DRIVER | element14 |
Universal High Brightness Led Driver | Newark Electronics |
LED Driver, Uni. High Brightness, SOIC | RS |
IC: driver | Transfer Multisort Elektronik |
LED DRVR Buck 1-CH PWM 8-Pin SOIC T/R | EBV Elektronik |
8 SOIC 3.90mm(.150in) T/RUNIVERSAL HIGHBRIGHTNESS LED DRIVER | Microchip Technology Inc. HV9910CLG-G | RS Americas |
Microchip LED Driver IC 165mA SOIC | Distrelec |
Where can I find additional details, specifications and documents for a HV9910CLG-G?
Additional datasheets, footprints and schematics for HV9910CLG-G are listed on our Part Details page. You can also find images and similar parts to HV9910CLG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9910CLG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9910CLG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9910CLG-G fall under?
The HV9910CLG-G is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9910CLG-G when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9910CLG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9910CLG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9910CLG-G have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for HV9910CLG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9910CLG-G often in real-time on the comparison pages.
What if I can't find stock of HV9910CLG-G?
You can fill out our help required form which you can use to request a quote for HV9910CLG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.