Status: | Active |
---|---|
Series: | HV9861A |
RoHS: | Compliant |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.88
|
148,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Future Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Fast average current control |
Programmable constant off-time switching |
PWM / linear dimming input |
Output short circuit protection with skip mode |
Ambient operating temperature -40°C to +125°C |
Pin-compatible with the HV9910B and HV9961 |
Topology | Buck |
---|---|
+Vin min (V) | 8 |
+Vin max (V) | 450 |
Output Current | External FET |
Dimming | PWM / Linear |
Package | SOIC-8, SOIC-16 |
Product Type | Off Line |
Type | Average-Mode |
Operating Iq (µA) | 0.5 |
Vfb (V) | 0 |
ILED Accuracy | ±3% |
Oja (C/W) | 101, 83 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
LED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL, VDD = 7.5V | Microchip Technology |
LED Driver DC/DC, Buck, Constant Current, Isolated, 15 V to 450 V, 165 mA, 8 Pins, NSOIC | EBV Elektronik |
LED Drvr, Avg Mode, Constant Current | RS |
Led Driver, Constant Current, Nsoic-8 | Newark Electronics |
8 SOIC 3.90mm(.150in) T/RLED DRIVER WITH AVERAGE-MODE CONSTANT CURRENT CONTROL, | Microchip Technology Inc. HV9861ALG-G | RS Americas |
LED DRIVER WITH AVERAGE-MODE CONSTANT CU | Farnell |
Where can I find additional details, specifications and documents for a HV9861ALG-G?
Additional datasheets, footprints and schematics for HV9861ALG-G are listed on our Part Details page. You can also find images and similar parts to HV9861ALG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9861ALG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9861ALG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9861ALG-G fall under?
The HV9861ALG-G is listed under LED Lighting Components > LED Driver ICs > DC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9861ALG-G when available in the DC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9861ALG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9861ALG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9861ALG-G have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for HV9861ALG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9861ALG-G often in real-time on the comparison pages.
What if I can't find stock of HV9861ALG-G?
You can fill out our help required form which you can use to request a quote for HV9861ALG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.