Status: | Active |
---|---|
Series: | HV98101 |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
50
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
45
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Microchip Technology
from US$0.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Better than 5% accuracy |
>0.95 Power Factor |
<10% Total Harmonic Distortion (THD) |
No auxiliary winding required |
HV98100: 110 Vac ± 15% |
HV98101: 230 Vac ± 15% |
Supports 5W-15W output power |
Space-saving SOT-23-6L package |
Topology | Buck-Boost |
---|---|
+Vin min (V) | 9.5 |
+Vin max (V) | 17.5 |
Dimming | No |
Package | 6/SOT-23 |
Product Type | Off Line |
Type | PFC |
Operating Iq (µA) | 200 |
Vfb (V) | 0.2 |
Oja (C/W) | 124 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Sot-23 Non-Isolated, Non-Dimmable, Off-Line Led Driver Rohs Compliant: Yes |Microchip HV98101T-E/CH | Newark Electronics |
LED Driver Buck-Boost 1-Ch 2 LEDs None 6-Pin SOT-23 T/R | Avnet America |
HV98101 Series 150 mA 20 V 10 kHz Single Output SMT LED Driver - SOT-23-6 | Future Electronics |
Non-isolated, Non-dimmable, Off-line LED Driver | Microchip Technology |
LED DRIVER, BUCK-BOOST, 320KHZ, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a HV98101T-E/CH?
Additional datasheets, footprints and schematics for HV98101T-E/CH are listed on our Part Details page. You can also find images and similar parts to HV98101T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV98101T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV98101T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV98101T-E/CH fall under?
The HV98101T-E/CH is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV98101T-E/CH when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV98101T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the HV98101T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV98101T-E/CH have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Future Electronics and Microchip Technology have stock available or on a lead time for HV98101T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV98101T-E/CH often in real-time on the comparison pages.
What if I can't find stock of HV98101T-E/CH?
You can fill out our help required form which you can use to request a quote for HV98101T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.