Status: | Active |
---|---|
Series: | HV9805 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
1,543
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.63
|
-
|
Buy Now | |
Microchip Technology
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Provides True DC Light and protects load from line voltage transients |
Driver topology includes: Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction High Power Factor(98%+) High Efficiency (90%+) Linear Post-Regulator with Low Overhead Voltage Zero LED Current/Brightness Ripple Overvoltage Protection for LEDs High Efficiency ±4% Reference over Temperature |
Boundary Conduction Mode (BCM) Boost Converter with Power Factor Correction High Power Factor(98%+) High Efficiency (90%+) |
High Power Factor(98%+) |
High Efficiency (90%+) |
Linear Post-Regulator with Low Overhead Voltage Zero LED Current/Brightness Ripple Overvoltage Protection for LEDs High Efficiency ±4% Reference over Temperature |
Zero LED Current/Brightness Ripple |
Overvoltage Protection for LEDs |
High Efficiency |
±4% Reference over Temperature |
No Auxiliary Winding Required |
Internal Switch rated at 700 mA peak |
Supports up to 25W at 120VAC |
Supports up to 50W at 230VAC |
Compatibility with SEPIC Topology for Low Output Voltage Applications |
Topology | 2-Stage |
---|---|
+Vin min (V) | 102 |
+Vin max (V) | 265 |
Output Current | 0.7 |
Package | MSOP |
Product Type | Off Line |
Operating Iq (µA) | 0 |
Vfb (V) | 0 |
Oja (C/W) | 202 |
Extra LDOs | 0 |
Vdropout (mV) | 0 |
IQ LDO | 0 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
HV9805 Data Sheet |
User Guides |
---|
HV9805 230VAC Off-Line LED Driver Evaluation Board User's Guide |
HV9805 120VAC Off-Line LED Driver Evaluation Board User’s Guide |
HV9805 230VAC SEPIC Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
IC: driver | Transfer Multisort Elektronik |
Led Driver, Boost/Sepic, 100Khz, Msop-10 | Newark Electronics |
LED DRVR Boost/Sepic 1-CH None 5.5V 0.7A 10-Pin MSOP T/R | Avnet America |
HIGH VOLTAGE LED DRIVER | Microchip Technology |
Off-Line LED Driver with True DC Output Current 10 MSOP 3x3mm T/R | Microchip Technology Inc. HV9805MG-G | RS Americas |
LED DRIVER, BOOST/SEPIC, 100KHZ, MSOP-10 | Farnell |
Where can I find additional details, specifications and documents for a HV9805MG-G?
Additional datasheets, footprints and schematics for HV9805MG-G are listed on our Part Details page. You can also find images and similar parts to HV9805MG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV9805MG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV9805MG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV9805MG-G fall under?
The HV9805MG-G is listed under LED Lighting Components > LED Driver ICs > AC / DC LED Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to HV9805MG-G when available in the AC / DC LED Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV9805MG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV9805MG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV9805MG-G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for HV9805MG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV9805MG-G often in real-time on the comparison pages.
What if I can't find stock of HV9805MG-G?
You can fill out our help required form which you can use to request a quote for HV9805MG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.