Status: | Active |
---|---|
Series: | HV7360 |
RoHS: | Compliant |
Prices starting from US$5.81
HVCMOS® technology for high performance |
High density integration AC coupled pulser |
0 to ±100V output voltage |
±2.5A source and sink minimum pulse current |
Up to 35MHz operating frequency |
2.0ns matched delay times |
2.5, 3.3 or 5.0V CMOS logic interface |
Low power consumption and very simple to use |
# of Channels | 1 |
---|---|
Output Voltage (V) | ±100 |
Output Current (A) | ±2.5 |
Type | Hybrid |
Package | LFGA-22 |
Features | Built-in coupling capacitors |
Pins | Packaging | 22 | CABGA |
Temp Range | Various |
Packing Media | Tray (364) |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1015 |
Shipping Weight (kg) | 0.582418 |
Lead Count | 22 |
Package Type | CABGA |
Package Width or Size | 5x7x0.98mm |
Soldering Composition | SAC |
Pulse Generator, 35Mhz, Cabga-22 | Newark Electronics |
PULSE GENERATOR, 35MHZ, CABGA-22 | element14 |
Ultrasound Pulser 22-Pin CABGA Tray | Avnet America |
HIGH SPEED, +/-100V 2.5A, TWO OR THREE LEVEL ULTRASOUND PULSER | Microchip Technology |
Where can I find additional details, specifications and documents for a HV7360GA-G?
Additional datasheets, footprints and schematics for HV7360GA-G are listed on our Part Details page. You can also find images and similar parts to HV7360GA-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV7360GA-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV7360GA-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV7360GA-G fall under?
The HV7360GA-G is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to HV7360GA-G when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV7360GA-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV7360GA-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV7360GA-G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Microchip Technology have stock available or on a lead time for HV7360GA-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV7360GA-G often in real-time on the comparison pages.
What if I can't find stock of HV7360GA-G?
You can fill out our help required form which you can use to request a quote for HV7360GA-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.