Status: | Active |
---|---|
Series: | HV513 |
RoHS: | Compliant |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
999
in stock
|
Buy Now | |
Microchip Technology
from US$3.03
|
76,750
in stock
|
Buy Now | |
Newark Electronics
from US$3.67
|
999
in stock
|
Buy Now | |
element14
from US$3.45
|
999
in stock
|
Buy Now | |
Future Electronics
from US$3.49
|
-
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now | |
RS Americas
from US$3.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
HVCMOS® technology |
Operating output voltage of 250V |
Low power level shifting from 5.0 to 250V |
Shift register speed 8.0MHz @ VDD = 5.0V |
8 latch data outputs |
Output polarity and blanking |
Output short circuit detect |
Output high-Z control |
CMOS compatible inputs |
Type | Source-Sink |
---|---|
Output Channels | 8 |
Vout Operating (V) - Transient | 275 |
Vout Operating (V) - Sustained | 250 |
Iout (mA) per Channel | ±20 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 8 |
General Description | Serial to parallel converter with latches, polarity, and blanking HI-Z and short circuit detect |
Package | 24/SOIC 300mil 32/WQFN |
Pins | Packaging | 24 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.662 |
Shipping Weight (kg) | 1.0 |
Lead Count | 24 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
HVCMOS , 8-CHANNEL, W/PUSH-PULL OUTPUTS, 250V | Microchip Technology |
Peripheral Driver, 250V, Wsoic-8 Rohs Compliant: Yes |Microchip HV513WG-G | Newark Electronics |
PERIPHERAL DRIVER, 250V, WSOIC-8 | element14 |
Shift Register w/Latch Single Serial to Parallel 24-Pin SOIC Reel | Avnet America |
HVCMOS , 8-CHANNEL, W/PUSH-PULL OUTPUTS, 250V24 SOIC .300in T/R | Microchip Technology Inc. HV513WG-G | RS Americas |
Where can I find additional details, specifications and documents for a HV513WG-G?
Additional datasheets, footprints and schematics for HV513WG-G are listed on our Part Details page. You can also find images and similar parts to HV513WG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV513WG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV513WG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV513WG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV513WG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV513WG-G have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for HV513WG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV513WG-G often in real-time on the comparison pages.
What if I can't find stock of HV513WG-G?
You can fill out our help required form which you can use to request a quote for HV513WG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.