Status: | Active |
---|---|
Series: | HV507 |
RoHS: | Compliant |
Prices starting from US$14.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.33
|
82
in stock
|
Buy Now | |
Microchip Technology
from US$14.47
|
628
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
117
in stock
|
Buy Now | |
Newark Electronics
from US$18.28
|
-
|
Buy Now | |
Future Electronics
from US$14.85
|
-
|
Buy Now | |
Avnet America
from US$15.14
|
-
|
Buy Now | |
RS Americas
from US$16.99
|
-
|
Buy Now | |
Farnell
from US$16.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Processed with HVCMOS® technology |
Operating output voltages to 300V |
Low power level shifting from 5.0 to 300V |
Shift register speed: 8.0MHz @ VDD = 5.0V |
64 latched data outputs |
Output polarity and blanking |
CMOS compatible inputs |
Forward and reverse shifting options |
Type | Source-Sink |
---|---|
Output Channels | 64 |
Vout Operating (V) - Transient | 320 |
Vout Operating (V) - Sustained | 300 |
Iout (mA) per Channel | ±1.0 |
Output Structure | Half-Bridge |
Input Structure | Serial |
Minimum Data Clock (MHz) | 8 |
General Description | Serial to parallel converter with latches, polarity, and blanking |
Package | 80/PQFP |
Pins | Packaging | 80 | PQFP |
Temp Range | 0C to +70C |
Packing Media | Tray (66) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.63188 |
Shipping Weight (kg) | 3.787879 |
Lead Count | 80 |
Package Type | PQFP |
Package Width or Size | 20x14x3.4mm |
Soldering Composition | Matte Tin |
64-CHANNEL, PUSH PULL, 325V | Microchip Technology |
Shift Register, 64Bit, 0 To 70Deg C | Newark Electronics |
Shift Register/Latch/Driver Single 64-Bit Serial to Parallel 80-Pin PQFP | Avnet America |
64-CHANNEL, PUSH PULL, 325V80 PQFP 20x14x3.4mm TRAY | Microchip Technology Inc. HV507PG-G | RS Americas |
SHIFT REGISTER, 64BIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a HV507PG-G?
Additional datasheets, footprints and schematics for HV507PG-G are listed on our Part Details page. You can also find images and similar parts to HV507PG-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV507PG-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV507PG-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV507PG-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV507PG-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for HV507PG-G have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for HV507PG-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV507PG-G often in real-time on the comparison pages.
What if I can't find stock of HV507PG-G?
You can fill out our help required form which you can use to request a quote for HV507PG-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.