Status: | Active |
---|---|
Series: | HV2762 |
RoHS: | Unknown |
24 Channels of high voltage analog switch |
Integrated bleed resistors on the outputs |
3.3 or 5.0V CMOS input logic level |
24 Channel SPST configuration |
20MHz data shift clock frequency |
HVCMOS technology for high performance |
Very low quiescent power dissipation - (10µA) |
Low parasitic capacitance |
DC to 50MHz analog signal frequency |
-60dB typical OFF-isolation at 5.0MHz |
CMOS logic circuitry for low power |
Excellent noise immunity |
Cascadable serial data register with latches |
Flexible operating supply voltages |
Interface | Serial |
---|---|
Configuration | 24-SPST |
Supply Voltage Vpp - Vnn (V) | 200 |
Analog Signal Voltage (V) | 180 |
Switch Current (A) | ±1.3 |
Switch Resistance typ (Ω) | 18 |
Output Bleed Resistors | Yes |
Package | LFGA-64 |
Pins | Packaging | 64 | VFLGA |
Temp Range | 0C to +70C |
Packing Media | Tray (260) |
ROHS | Unknown |
---|---|
China EFUP | Unknown |
24-CH LOW CHARGE INJECTION SPST HIGH VOLTAGE ANALOG SWITCH w/BLEED RESISTORS | Microchip Technology |
Analog Switch ICs SPST ANALOG SWITCH 24CH, HV TRAY | Microchip Technology Inc. HV2762LB-G | RS Americas |
Analog Switch 24 SPST 64-Pin WFLGA Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a HV2762LB-G?
Additional datasheets, footprints and schematics for HV2762LB-G are listed on our Part Details page. You can also find images and similar parts to HV2762LB-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV2762LB-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV2762LB-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV2762LB-G you can contact the distributor directly for product support, shipping queries etc.
Is the HV2762LB-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HV2762LB-G have stock available?
Authorised distributors including Microchip Technology, RS Americas, EBV Elektronik and Avnet Silica have stock available or on a lead time for HV2762LB-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV2762LB-G often in real-time on the comparison pages.
What if I can't find stock of HV2762LB-G?
You can fill out our help required form which you can use to request a quote for HV2762LB-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.