Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 2.5kV |
Test Probe Attenuation | 100 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation | x100 |
Input Impedance | 100Mohm |
Lead Length | 1.2m |
Rise Time | 1.2ns |
Test Probe Functions | Voltage |
Test Probe Type | Various |
PROBE, PASSIVE, 2.5KV, 300MHZ, 1.2M | Farnell |
Oscilloscope Probe, 300 Mhz, Passive, 2.5 Kv, 100:1, All Makes & Models Of Oscilloscopes Rohs Compliant: Yes |Testec HV250 | Newark Electronics |
Where can I find additional details, specifications and documents for a HV250?
Additional datasheets, footprints and schematics for HV250 are listed on our Part Details page. You can also find images and similar parts to HV250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV250 fall under?
The HV250 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HV250 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV250 you can contact the distributor directly for product support, shipping queries etc.
Is the HV250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HV250 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for HV250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV250 often in real-time on the comparison pages.
What if I can't find stock of HV250?
You can fill out our help required form which you can use to request a quote for HV250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.