Status: | Unknown |
---|---|
Series: | HV High Voltage Series |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
904
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
904
in stock
|
Buy Now | |
element14
from US$0.58
|
904
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now |
High voltage breakdown compared to standard design |
High reliability serial electrode design |
Polymer termination available for intensive, board flex requirements |
Applications |
---|
Input filter capacitors |
Output filter capacitors |
Snubber capacitors reduce MOSFET voltage spikes |
Datasheet |
---|
HV High Voltage Series |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Support Tools |
---|
Infographic |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Cap, 2700Pf, 3 Kv, 10%, X7R, 1812 | Newark Electronics |
CAP, 2700PF, 3 KV, 10%, X7R, 1812 | element14 |
Cap Ceramic 0.0027uF 3000V X7R 10% Pad SMD 1812 125C T/R | Future Electronics |
Multilayer Ceramic Capacitor, 2700 pF, 3000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a HV1812Y272KXHATHV?
Additional datasheets, footprints and schematics for HV1812Y272KXHATHV are listed on our Part Details page. You can also find images and similar parts to HV1812Y272KXHATHV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV1812Y272KXHATHV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV1812Y272KXHATHV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV1812Y272KXHATHV fall under?
The HV1812Y272KXHATHV is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to HV1812Y272KXHATHV when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV1812Y272KXHATHV you can contact the distributor directly for product support, shipping queries etc.
Is the HV1812Y272KXHATHV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HV1812Y272KXHATHV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for HV1812Y272KXHATHV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV1812Y272KXHATHV often in real-time on the comparison pages.
What if I can't find stock of HV1812Y272KXHATHV?
You can fill out our help required form which you can use to request a quote for HV1812Y272KXHATHV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.