Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 300MHz |
Input Voltage Max | 1.5kV |
Test Probe Attenuation | 100 |
For Use With | All Makes & Models of Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Attenuation | x100 |
External Length / Height | 1.2m |
Input Impedance | 100Mohm |
Rise Time | 1.2ns |
Test Probe Functions | Voltage |
Test Probe Type | Oscilloscope |
PROBE, PASSIVE, 1.5KV, 300MHZ, 1.2M | element14 |
Probe, Oscilloscope, 150Mm, Pk100 | Newark Electronics |
Where can I find additional details, specifications and documents for a HV150?
Additional datasheets, footprints and schematics for HV150 are listed on our Part Details page. You can also find images and similar parts to HV150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HV150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HV150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HV150 fall under?
The HV150 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to HV150 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HV150 you can contact the distributor directly for product support, shipping queries etc.
Is the HV150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HV150 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HV150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HV150 often in real-time on the comparison pages.
What if I can't find stock of HV150?
You can fill out our help required form which you can use to request a quote for HV150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.