Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Temperature & Humidity |
---|---|
No. of Channels | - |
Reading Capacity | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Humidity Measuring Ranges | 0 to 100% RH |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Resolution | 0.03% RH |
Temperature Measuring Range | 0°C to +70°C |
DATA LOGGER, TEMP+RH | element14 |
Where can I find additional details, specifications and documents for a HUMIDIPROBE?
Additional datasheets, footprints and schematics for HUMIDIPROBE are listed on our Part Details page. You can also find images and similar parts to HUMIDIPROBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUMIDIPROBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUMIDIPROBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUMIDIPROBE fall under?
The HUMIDIPROBE is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to HUMIDIPROBE when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUMIDIPROBE you can contact the distributor directly for product support, shipping queries etc.
Is the HUMIDIPROBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HUMIDIPROBE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HUMIDIPROBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUMIDIPROBE often in real-time on the comparison pages.
What if I can't find stock of HUMIDIPROBE?
You can fill out our help required form which you can use to request a quote for HUMIDIPROBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.