Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$623.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$623.15
|
No stock
|
Buy Now |
Signal Generator Type | - |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 1MHz |
Signal Generator Modulation | - |
Manufacturer Warranty | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 200mm |
External Height | 85mm |
External Width | 225mm |
Supply Voltage Max | 230V |
Supply Voltage Min | 115V |
Where can I find additional details, specifications and documents for a HUC60-00 TG100?
Additional datasheets, footprints and schematics for HUC60-00 TG100 are listed on our Part Details page. You can also find images and similar parts to HUC60-00 TG100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HUC60-00 TG100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HUC60-00 TG100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HUC60-00 TG100 fall under?
The HUC60-00 TG100 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to HUC60-00 TG100 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HUC60-00 TG100 you can contact the distributor directly for product support, shipping queries etc.
Is the HUC60-00 TG100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HUC60-00 TG100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HUC60-00 TG100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HUC60-00 TG100 often in real-time on the comparison pages.
What if I can't find stock of HUC60-00 TG100?
You can fill out our help required form which you can use to request a quote for HUC60-00 TG100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.