Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.70
POE TRANSFORMER, 1 | 1, 1PORT, 2.5GBASE-T |
---|---|
Inductance | 150µH |
RoHS Compliant | Yes |
Poe Transformer, 1:1, 1Port, 2.5Gbase-T | Newark Electronics |
POE TRANSFORMER, 1:1, 1PORT, 2.5GBASE-T | element14 |
POE TRANSFORMER, 1: 1, 1PORT, 2.5GBASE-T | Farnell |
HU4009NL: -20dB 600 mA 2.5 Gb/s 60W 2.5G Base-T Single Ethernet Magnetic Module | Future Electronics |
MDL SIN 2.5G 1:1 SMT | Avnet America |
Pulse Transformers MDL, SIN 2.5G, 1:1 SMT | Sager |
Where can I find additional details, specifications and documents for a HU4009NL?
Additional datasheets, footprints and schematics for HU4009NL are listed on our Part Details page. You can also find images and similar parts to HU4009NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HU4009NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HU4009NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HU4009NL fall under?
The HU4009NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to HU4009NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HU4009NL you can contact the distributor directly for product support, shipping queries etc.
Is the HU4009NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HU4009NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for HU4009NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HU4009NL often in real-time on the comparison pages.
What if I can't find stock of HU4009NL?
You can fill out our help required form which you can use to request a quote for HU4009NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.