Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Current AC Max | 30A |
---|---|
Contact Voltage AC Max | 600V |
No. of Poles | 3 Pole |
Product Range | - |
Load Break Switch, 3P, 30A, 600V | Newark Electronics |
Where can I find additional details, specifications and documents for a HU361DS?
Additional datasheets, footprints and schematics for HU361DS are listed on our Part Details page. You can also find images and similar parts to HU361DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HU361DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HU361DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HU361DS fall under?
The HU361DS is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HU361DS when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HU361DS you can contact the distributor directly for product support, shipping queries etc.
Is the HU361DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HU361DS have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HU361DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HU361DS often in real-time on the comparison pages.
What if I can't find stock of HU361DS?
You can fill out our help required form which you can use to request a quote for HU361DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.