HU361AWKEI Schneider Electric Parts by Schneider Electric

LOAD BREAK SWITCH 3P 30A 600V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$844.93

Distributor Stock
Logo for Farnell
Farnell
from US$950.94
No stock
Buy Now
Logo for element14
element14
from US$844.93
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Contact Current AC Max 30A
Contact Voltage AC Max 600V
No. of Poles 3 Pole
Product Range -

Alternative Descriptions

Load Break Switch, 3P, 30A, 600V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HU361AWKEI?

Additional datasheets, footprints and schematics for HU361AWKEI are listed on our Part Details page. You can also find images and similar parts to HU361AWKEI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HU361AWKEI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HU361AWKEI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HU361AWKEI fall under?

The HU361AWKEI is listed under Schneider Electric Parts.

Can I view similar or alternative parts?

You can view similar parts to HU361AWKEI when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HU361AWKEI you can contact the distributor directly for product support, shipping queries etc.

Is the HU361AWKEI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HU361AWKEI have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for HU361AWKEI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HU361AWKEI often in real-time on the comparison pages.

What if I can't find stock of HU361AWKEI?

You can fill out our help required form which you can use to request a quote for HU361AWKEI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay