Status: | Unknown |
---|---|
Series: | HTSN-2 Series |
RoHS: | Unknown |
Standoff Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Thread Size - Metric | M4 |
Thread Size - Imperial | - |
Standoff Type | Hex Male-Female |
Body Length | 18mm |
Product Range | HTSN-2 Series |
Overall Length | 26mm |
External Width | 8mm |
SVHC | No SVHC (15-Jan-2019) |
STANDOFF, HEX MALE-FEMALE, 18MM, M4 | Farnell |
Where can I find additional details, specifications and documents for a HTSN-M4-18-8-2?
Additional datasheets, footprints and schematics for HTSN-M4-18-8-2 are listed on our Part Details page. You can also find images and similar parts to HTSN-M4-18-8-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTSN-M4-18-8-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTSN-M4-18-8-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTSN-M4-18-8-2 fall under?
The HTSN-M4-18-8-2 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to HTSN-M4-18-8-2 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTSN-M4-18-8-2 you can contact the distributor directly for product support, shipping queries etc.
Is the HTSN-M4-18-8-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTSN-M4-18-8-2 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HTSN-M4-18-8-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTSN-M4-18-8-2 often in real-time on the comparison pages.
What if I can't find stock of HTSN-M4-18-8-2?
You can fill out our help required form which you can use to request a quote for HTSN-M4-18-8-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.