Status: | Unknown |
---|---|
Series: | HTSN-1 Series |
RoHS: | Unknown |
Standoff Material | Nylon 6 (Polyamide 6) Glass Filled Body |
---|---|
Thread Size - Metric | M2 |
Thread Size - Imperial | - |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | HTSN-1 Series |
Overall Length | 12mm |
External Width | 5mm |
SVHC | No SVHC (15-Jan-2019) |
Standoff, Hex Female-Female, 12Mm, M2 | Newark Electronics |
STANDOFF, HEX FEMALE-FEMALE, 12MM, M2 | element14 |
Where can I find additional details, specifications and documents for a HTSN-M2-12-5-1?
Additional datasheets, footprints and schematics for HTSN-M2-12-5-1 are listed on our Part Details page. You can also find images and similar parts to HTSN-M2-12-5-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTSN-M2-12-5-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTSN-M2-12-5-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTSN-M2-12-5-1 fall under?
The HTSN-M2-12-5-1 is listed under Essentra Parts.
Can I view similar or alternative parts?
You can view similar parts to HTSN-M2-12-5-1 when available in the Essentra Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTSN-M2-12-5-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTSN-M2-12-5-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTSN-M2-12-5-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HTSN-M2-12-5-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTSN-M2-12-5-1 often in real-time on the comparison pages.
What if I can't find stock of HTSN-M2-12-5-1?
You can fill out our help required form which you can use to request a quote for HTSN-M2-12-5-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.