Status: | Unknown |
---|---|
Series: | HT-SCE Series |
RoHS: | Unknown |
Prices starting from US$4.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.99
|
No stock
|
Buy Now | |
WireMasters
from US$4.57
|
3,000
in stock
|
Buy Now | |
TE Store
from US$21.03
|
497
in stock
|
Buy Now | |
Rapid Electronics
from US$9.17
|
183
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
183
in stock
|
Buy Now | |
Newark Electronics
from US$12.14
|
-
|
Buy Now | |
Avnet America
from US$10.66
|
-
|
Buy Now | |
RS Americas
from US$16.05
|
-
|
Buy Now | |
element14
from US$11.62
|
-
|
Buy Now | |
TTI Europe
from US$8.14
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | Fluoropolymer |
Marker Colour | White |
Marker Dimensions | 25.4mm x 50mm |
I.D. Max | - |
I.D. Min | 25.4mm |
Shrink Ratio | - |
Product Range | HT-SCE Series |
SVHC | No SVHC (15-Jan-2018) |
Identification Product | WireMasters |
HT-SCE-1-2.0-9 Printable Tubing Type: Ladder Printable Tubing Grade: High Temperature Shrink Ratio: 2: 1 Primary Product Color: White Markers per Sleeve: 1 Ladder High Temperature 2: 1 White | Ht-Sce High Temperature Sleeve | Part Number: HT-SCE-1-2.0-9 | Internal Number: 8947570001 | Alias Number: 4-1196958-0 | TE Connectivity | TE Store |
Wire Labels&Markers HT-SCE-1-2.0-9 | Rapid Electronics |
Heat Shrink Marker, 25.4Mm, White | Newark Electronics |
Cable Accessories Marker Sleeve Fluoropolymer White | Avnet America |
Raychem | RS Americas |
HEAT SHRINK MARKER, 25.4MM, WHITE | element14 |
HT-SCE-1-2.0-9 | TTI Europe |
Where can I find additional details, specifications and documents for a HT-SCE-1-2.0-9?
Additional datasheets, footprints and schematics for HT-SCE-1-2.0-9 are listed on our Part Details page. You can also find images and similar parts to HT-SCE-1-2.0-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HT-SCE-1-2.0-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HT-SCE-1-2.0-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HT-SCE-1-2.0-9 fall under?
The HT-SCE-1-2.0-9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HT-SCE-1-2.0-9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HT-SCE-1-2.0-9 you can contact the distributor directly for product support, shipping queries etc.
Is the HT-SCE-1-2.0-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HT-SCE-1-2.0-9 have stock available?
Authorised distributors including WireMasters, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for HT-SCE-1-2.0-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HT-SCE-1-2.0-9 often in real-time on the comparison pages.
What if I can't find stock of HT-SCE-1-2.0-9?
You can fill out our help required form which you can use to request a quote for HT-SCE-1-2.0-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.