Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 0.1Gohm |
---|---|
Product Range | - |
Power Rating | 500mW |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 150ppm/°C |
Automotive Qualification Standard | - |
Body Diameter | 2.2mm |
External Width | 8.5mm |
Lead Diameter | 0.6mm |
Lead Length | 25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Resistor Mounting | Through Hole |
Through Hole Thick Film Resistor, Hts Series, 100 Mohm, 500 Mw, - 5%, 1 Kv, Axial Leaded |Vishay HTS00631006JPB17 | Newark Electronics |
Res Thick Film 100M Ohm 5% 1/2W ±150ppm/°C Conformal AXL Thru-Hole Blister T/R | Avnet America |
RES, 100M, 5%, 500MW, AXIAL, THICK FILM | Farnell |
Where can I find additional details, specifications and documents for a HTS00631006JPB17?
Additional datasheets, footprints and schematics for HTS00631006JPB17 are listed on our Part Details page. You can also find images and similar parts to HTS00631006JPB17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTS00631006JPB17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTS00631006JPB17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTS00631006JPB17 fall under?
The HTS00631006JPB17 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HTS00631006JPB17 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTS00631006JPB17 you can contact the distributor directly for product support, shipping queries etc.
Is the HTS00631006JPB17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTS00631006JPB17 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for HTS00631006JPB17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTS00631006JPB17 often in real-time on the comparison pages.
What if I can't find stock of HTS00631006JPB17?
You can fill out our help required form which you can use to request a quote for HTS00631006JPB17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.