Status: | Unknown |
---|---|
Series: | HTRN |
RoHS: | Compliant |
Ratio tolerance to ± 0.05 % |
Ratio stability ± 0.1 % |
55 °C to 215 °C operating temperature range |
Datasheet |
---|
HTRN |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor N/W, 4Res, 25Kohm, 0.1%, Smd | Newark Electronics |
RESISTOR N/W, 4RES, 25KOHM, 0.1%, SMD | element14 |
Where can I find additional details, specifications and documents for a HTRN25-1TS?
Additional datasheets, footprints and schematics for HTRN25-1TS are listed on our Part Details page. You can also find images and similar parts to HTRN25-1TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTRN25-1TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTRN25-1TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTRN25-1TS fall under?
The HTRN25-1TS is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to HTRN25-1TS when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTRN25-1TS you can contact the distributor directly for product support, shipping queries etc.
Is the HTRN25-1TS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for HTRN25-1TS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HTRN25-1TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTRN25-1TS often in real-time on the comparison pages.
What if I can't find stock of HTRN25-1TS?
You can fill out our help required form which you can use to request a quote for HTRN25-1TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.