Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 500 Assorted Black Polyamide Cable Ties |
---|---|
Product Range | - |
Accessory Type | 500 Pc. Assorted Cable Tie Kit in Jar |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Colour | Black |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
Colour | Black |
Material | Polyamide 6.6 |
Where can I find additional details, specifications and documents for a HTJAR1BK?
Additional datasheets, footprints and schematics for HTJAR1BK are listed on our Part Details page. You can also find images and similar parts to HTJAR1BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTJAR1BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTJAR1BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTJAR1BK fall under?
The HTJAR1BK is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to HTJAR1BK when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTJAR1BK you can contact the distributor directly for product support, shipping queries etc.
Is the HTJAR1BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTJAR1BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HTJAR1BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTJAR1BK often in real-time on the comparison pages.
What if I can't find stock of HTJAR1BK?
You can fill out our help required form which you can use to request a quote for HTJAR1BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.