Status: | Unknown |
---|---|
Series: | HTCR Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 6.8ohm |
Product Range | HTCR Series |
Voltage Rating | 500V |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 200°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +200°C |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
Surface Mount Thick Film Resistor, Htcr Series, 6.8 Ohm, 1 W, - 1%, 500 V, 2512 [6432 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn HTCR2512E-6R8FT18 | Newark Electronics |
RES, 6R8, 1%, 1W, 2512, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HTCR2512E-6R8FT18?
Additional datasheets, footprints and schematics for HTCR2512E-6R8FT18 are listed on our Part Details page. You can also find images and similar parts to HTCR2512E-6R8FT18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTCR2512E-6R8FT18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTCR2512E-6R8FT18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTCR2512E-6R8FT18 fall under?
The HTCR2512E-6R8FT18 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HTCR2512E-6R8FT18 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTCR2512E-6R8FT18 you can contact the distributor directly for product support, shipping queries etc.
Is the HTCR2512E-6R8FT18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTCR2512E-6R8FT18 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HTCR2512E-6R8FT18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTCR2512E-6R8FT18 often in real-time on the comparison pages.
What if I can't find stock of HTCR2512E-6R8FT18?
You can fill out our help required form which you can use to request a quote for HTCR2512E-6R8FT18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.