Status: | Unknown |
---|---|
Series: | HTC5059 Series |
RoHS: | Unknown |
No distributors results available
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 14AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black Red |
No. of Max Strands x Strand Size | 48 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 3.1mm |
Voltage Rating | 1.5kV |
Product Range | HTC5059 Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 48 / 0.2mm |
Dimensions | 3.1 x 6.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 14AWG |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Material | PVC |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HTC5059-1?
Additional datasheets, footprints and schematics for HTC5059-1 are listed on our Part Details page. You can also find images and similar parts to HTC5059-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HTC5059-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HTC5059-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HTC5059-1 fall under?
The HTC5059-1 is listed under Pro Power Parts.
Can I view similar or alternative parts?
You can view similar parts to HTC5059-1 when available in the Pro Power Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HTC5059-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HTC5059-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HTC5059-1 have stock available?
There is no stock from authorised distributors for HTC5059-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HTC5059-1 often in real-time on the comparison pages.
What if I can't find stock of HTC5059-1?
You can fill out our help required form which you can use to request a quote for HTC5059-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.